Vishay Precision Group Chip Resistor - Surface Mount WSL10203L000FEA

Description
3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10044-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10044-1-ND
Chip Resistor - Surface Mount 541-10044-1-ND
3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10044-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10044-6-ND
Chip Resistor - Surface Mount 541-10044-6-ND
3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10044-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10044-2-ND
Chip Resistor - Surface Mount 541-10044-2-ND
3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Automotive SMD 0.003 Ohm 2 W Resistor - 52-WSL10203L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.003 Ohm 2 W Resistor
52-WSL10203L000FEA
Automotive SMD 0.003 Ohm 2 W Resistor 52-WSL10203L000FEA
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, - 1% Rohs Compliant: Yes Product overview: WSL10203L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 Ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 Ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10203L000FEA can be used for catalog matching and distributor lookup.

Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, - 1% Rohs Compliant: Yes Product overview: WSL10203L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.003 Ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.003 Ohm, 2 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL10203L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL10203L000FEA
939077-WSL10203L000FEA
Chip Resistor - Surface Mount - WSL10203L000FEA 939077-WSL10203L000FEA
Manufacturer: Vishay Win Source Part Number: 939077-WSL10203L000F EA Series: WSL Operating Temperature Range: -65°C ~ 170°C Features: 3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: Wide 2010 (5025 Metric), 1020 Package: Reel - TR Categories: Resistors Case / Package: 1020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10044-1, 541-10044-2, 541-10044-6

Manufacturer: Vishay
Win Source Part Number: 939077-WSL10203L000FEA
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 3 mOhms ±1% 2W Chip Resistor Wide 2010 (5025 Metric), 1020 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: Wide 2010 (5025 Metric), 1020
Package: Reel - TR
Categories: Resistors
Case / Package: 1020
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10044-1, 541-10044-2, 541-10044-6

Buy Now Datasheet
Current Sense Resistors - SMD 2watt .003ohms 1% - WSL10203L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 2watt .003ohms 1%
WSL10203L000FEA
Current Sense Resistors - SMD 2watt .003ohms 1% WSL10203L000FEA
Current Sense Resistors - SMD 2watt .003ohms 1%

Current Sense Resistors - SMD 2watt .003ohms 1%

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, 1% Rohs Compliant Vishay - 54X6209 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, 1% Rohs Compliant Vishay
54X6209
Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, 1% Rohs Compliant Vishay 54X6209
SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.003 ohm, 2 W, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL1020 Series, 0.003 ohm, 2 W, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL10203L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL10203L000FEA
Chip Resistor - Surface Mount WSL10203L000FEA
RES 0.003 OHM 1% 2W 2010

RES 0.003 OHM 1% 2W 2010

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-10044-1-ND 52-WSL10203L000FEA 939077-WSL10203L000FEA WSL10203L000FEA 54X6209 WSL10203L000FEA
Product Name Chip Resistor - Surface Mount Automotive SMD 0.003 Ohm 2 W Resistor Chip Resistor - Surface Mount - WSL10203L000FEA Current Sense Resistors - SMD 2watt .003ohms 1% Smd Current Sense Resistors, Aec-Q200 Wsl1020 Series, 0.003 Ohm, 2 W, 1% Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 2010; Wide 2010 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details