Vishay Intertechnology, Inc. Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL0805R2000FEB18

Description
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R - WSL0805R2000FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R
WSL0805R2000FEB18
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R WSL0805R2000FEB18
Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R2000FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R2000FEB18-ND
Chip Resistor - Surface Mount WSL0805R2000FEB18-ND
200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

200 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R2000FEB18 WSL0805R2000FEB18-ND
Product Name Res Metal Strip 0805 200m Ohm 1% 1/4W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers