Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R1500DEA

Description
150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R1500DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R1500DEA-ND
Chip Resistor - Surface Mount WSL0805R1500DEA-ND
150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

150 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/8watt .15ohms .5% - WSL0805R1500DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .15ohms .5%
WSL0805R1500DEA
Current Sense Resistors - SMD 1/8watt .15ohms .5% WSL0805R1500DEA
Current Sense Resistors - SMD 1/8watt .15ohms .5%

Current Sense Resistors - SMD 1/8watt .15ohms .5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R1500DEA-ND WSL0805R1500DEA
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/8watt .15ohms .5%
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1623561-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
3 suppliers