Vishay Intertechnology, Inc. Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R1400FBA

Description
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R1400FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R1400FBA
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R1400FBA
Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R1400FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R1400FBA-ND
Chip Resistor - Surface Mount WSL0805R1400FBA-ND
140 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

140 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R1400FBA WSL0805R1400FBA-ND
Product Name Res Metal Strip 0805 140m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers