Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More WSL0805R1250FEB

Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More - WSL0805R1250FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More
WSL0805R1250FEB
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More WSL0805R1250FEB
Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More

Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-WSL0805R1250FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1250FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R1250FEBDKR-ND
125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1250FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1250FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R1250FEBTR-ND
125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R1250FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R1250FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R1250FEBCT-ND
125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

125 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.125 Ohm 8W Resistor - 52-WSL0805R1250FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125 Ohm 8W Resistor
52-WSL0805R1250FEB
SMD 0.125 Ohm 8W Resistor 52-WSL0805R1250FEB
Res Metal Strip 0805 0.125 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R1250FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1250FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.125 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R1250FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1250FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSL0805R1250FEB 541-WSL0805R1250FEBDKR-ND 52-WSL0805R1250FEB
Product Name Current Sense Resistors - SMD 1/8watt .125ohms 1% Learn More Chip Resistor - Surface Mount SMD 0.125 Ohm 8W Resistor
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.1250 ohms 0.1250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details