Vishay Precision Group Surface Mount Resistors WSL0805R1000FEA18

Description
Vishay WSL0805R1000FEA18
Request a Quote Datasheet
Description
Vishay WSL0805R1000FEA18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6836085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836085
Surface Mount Resistors 6836085
Vishay WSL0805R1000FEA18

Vishay WSL0805R1000FEA18

Supplier's Site
Surface Mount Resistors - 6836085P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6836085P
Surface Mount Resistors 6836085P
Vishay WSL0805R1000FEA18

Vishay WSL0805R1000FEA18

Supplier's Site
Surface Mount Resistors - 1679881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1679881
Surface Mount Resistors 1679881
Vishay WSL0805R1000FEA18

Vishay WSL0805R1000FEA18

Supplier's Site
RES .10 OHM 1/4W 1% 0805 SMD - WSL0805R1000FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 1/4W 1% 0805 SMD
WSL0805R1000FEA18
RES .10 OHM 1/4W 1% 0805 SMD WSL0805R1000FEA18
RES .10ohm 1/4W 1% 0805 SMD

RES .10ohm 1/4W 1% 0805 SMD

Supplier's Site
0805 100mR 1% 1/4W Metal Strip Chip Resistor Product overview: WSL0805R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000FEA18 can be used for catalog matching and distributor lookup.

0805 100mR 1% 1/4W Metal Strip Chip Resistor Product overview: WSL0805R1000FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R1000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R1000FEA18
728404-WSL0805R1000FEA18
Chip Resistor - Surface Mount - WSL0805R1000FEA18 728404-WSL0805R1000FEA18
Manufacturer: Vishay Dale Win Source Part Number: 728404-WSL0805R1000F EA18 Packaging: Reel Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Composition: Metal Element Number of Terminations: 2 Resistance: 100 mOhms Categories: Resistors Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Manufacturer Package: 0805 Height - Seated (Maximum): 0.018" (0.46mm) Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Manufacturer: Vishay Dale
Win Source Part Number: 728404-WSL0805R1000FEA18
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Categories: Resistors
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Manufacturer Package: 0805
Height - Seated (Maximum): 0.018" (0.46mm)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)

Buy Now
Chip Resistor - Surface Mount - WSLB-.10TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.10TR-ND
Chip Resistor - Surface Mount WSLB-.10TR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.10CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.10CT-ND
Chip Resistor - Surface Mount WSLB-.10CT-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.10DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.10DKR-ND
Chip Resistor - Surface Mount WSLB-.10DKR-ND
100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R1000FEA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R1000FEA18
Chip Resistor - Surface Mount WSL0805R1000FEA18
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Supplier's Site Datasheet
RES 0.1 OHM 1% 1/4W 0805 - 873-WSL0805R1000FEA18 - Utmel Electronic Limited
Hong Kong, China
RES 0.1 OHM 1% 1/4W 0805
873-WSL0805R1000FEA18
RES 0.1 OHM 1% 1/4W 0805 873-WSL0805R1000FEA18
RES 0.1 OHM 1% 1/4W 0805

RES 0.1 OHM 1% 1/4W 0805

Supplier's Site
Metal Strip Resistor, 0.1Ohm, 1%, 0805; Resistance Vishay - 18X4697 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 0805; Resistance Vishay
18X4697
Metal Strip Resistor, 0.1Ohm, 1%, 0805; Resistance Vishay 18X4697
METAL STRIP RESISTOR, 0.1OHM, 1%, 0805; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 0805; Resistance:0.1ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Vishay - 62M9159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Vishay
62M9159
Metal Strip Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Vishay 62M9159
METAL STRIP RESISTOR, 0.1OHM, 1%, 0805, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 0805, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 6836085 6836085P WSL0805R1000FEA18 52-WSL0805R1000FEA18 728404-WSL0805R1000FEA18 WSLB-.10TR-ND WSL0805R1000FEA18 873-WSL0805R1000FEA18 18X4697 62M9159
Product Name Surface Mount Resistors Surface Mount Resistors RES .10 OHM 1/4W 1% 0805 SMD 4W Resistor Chip Resistor - Surface Mount - WSL0805R1000FEA18 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 0.1 OHM 1% 1/4W 0805 Metal Strip Resistor, 0.1Ohm, 1%, 0805; Resistance Vishay Metal Strip Resistor, 0.1Ohm, 1%, 0805, Full Reel; Resistance Vishay
Technology / Construction Metal strip MetalAlloy; Metal Strip MetalAlloy MetalAlloy Metal Element MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 1.00E8 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ERTTP1R50FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details