Vishay Precision Group RES .08 OHM 1/8W 1% 0805 SMD WSL0805R0800FEA

Description
RES .08ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .08ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .08 OHM 1/8W 1% 0805 SMD - WSL0805R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .08 OHM 1/8W 1% 0805 SMD
WSL0805R0800FEA
RES .08 OHM 1/8W 1% 0805 SMD WSL0805R0800FEA
RES .08ohm 1/8W 1% 0805 SMD

RES .08ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLA-.08DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.08DKR-ND
Chip Resistor - Surface Mount WSLA-.08DKR-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.08TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.08TR-ND
Chip Resistor - Surface Mount WSLA-.08TR-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.08CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.08CT-ND
Chip Resistor - Surface Mount WSLA-.08CT-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 8W Resistor - 52-WSL0805R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-WSL0805R0800FEA
SMD 8W Resistor 52-WSL0805R0800FEA
0805 Metal Strip Resistor, 80mR, 1%, 1/8W, SMD Product overview: WSL0805R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FEA can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 80mR, 1%, 1/8W, SMD Product overview: WSL0805R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - WSL0805R0800FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0805R0800FEA
Resistors - Chip Resistor - Surface Mount WSL0805R0800FEA
RES 0.08 OHM 1% 1/8W 0805

RES 0.08 OHM 1% 1/8W 0805

Supplier's Site
Current Sense Resistor, 0.08 Ohm, 125 Mw,1%; Resistance Vishay - 77R9388 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.08 Ohm, 125 Mw,1%; Resistance Vishay
77R9388
Current Sense Resistor, 0.08 Ohm, 125 Mw,1%; Resistance Vishay 77R9388
CURRENT SENSE RESISTOR, 0.08 OHM, 125 MW,1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.08 OHM, 125 MW,1%; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.08Ohm, 1%, 0805, Full Reel; Resistance Vishay - 18X4696 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.08Ohm, 1%, 0805, Full Reel; Resistance Vishay
18X4696
Metal Strip Resistor, 0.08Ohm, 1%, 0805, Full Reel; Resistance Vishay 18X4696
METAL STRIP RESISTOR, 0.08OHM, 1%, 0805, FULL REEL; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.08OHM, 1%, 0805, FULL REEL; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0800FEA WSLA-.08DKR-ND 52-WSL0805R0800FEA WSL0805R0800FEA 77R9388 18X4696
Product Name RES .08 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.08 Ohm, 125 Mw,1%; Resistance Vishay Metal Strip Resistor, 0.08Ohm, 1%, 0805, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details