Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0800FBA

Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0800FBA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0800FBA-ND
Chip Resistor - Surface Mount WSL0805R0800FBA-ND
80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0800FBA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0800FBA
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0800FBA
Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0800FBA-ND WSL0805R0800FBA
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 80m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP5R60FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details