Vishay Intertechnology, Inc. Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0760FEA

Description
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0760FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0760FEA
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0760FEA
Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0760FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0760FEA-ND
Chip Resistor - Surface Mount WSL0805R0760FEA-ND
76 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

76 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0760FEA WSL0805R0760FEA-ND
Product Name Res Metal Strip 0805 760m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details