Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0700FTG

Description
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0700FTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0700FTG-ND
Chip Resistor - Surface Mount WSL0805R0700FTG-ND
70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0700FTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0700FTG
Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0700FTG
Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0700FTG-ND WSL0805R0700FTG
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 70m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 26M2251 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512
View Details
Surface Mount Resistors - 2573141 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD363JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details