TE Connectivity Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity RL73K3AR12J

Description
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: No
Description
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 26M2251, features a resistance value of 0.12 Ohm and a power rating of 1 Watt. It has a tolerance of ±5% and an operating voltage of 3.16 V. This resistor is designed for current sensing applications and is suitable for use in various fields, including audio, communications, automotive, and low voltage power supplies. The resistor is constructed with a thick film chip design, utilizing a metal glaze resistive element and a nickel barrier layer to enhance terminal life. It is RoHS compliant and comes in a 2512 package size, making it compatible with standard PCB layouts. The maximum operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions.

Datasheet Summary
Powered by GS/AI

The RL73 Series SMD Current Sense Resistor, part number 26M2251, features a resistance value of 0.12 Ohm and a power rating of 1 Watt. It has a tolerance of ±5% and an operating voltage of 3.16 V. This resistor is designed for current sensing applications and is suitable for use in various fields, including audio, communications, automotive, and low voltage power supplies. The resistor is constructed with a thick film chip design, utilizing a metal glaze resistive element and a nickel barrier layer to enhance terminal life. It is RoHS compliant and comes in a 2512 package size, making it compatible with standard PCB layouts. The maximum operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 26M2251 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
26M2251
Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 26M2251
SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: No

SMD Current Sense Resistors, RL73 Series, 0.12 ohm, 1 W, - 5%, 3.16 V, 2512 [6432 Metric] RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26M2251
Product Name Smd Current Sense Resistors, Rl73 Series, 0.12 Ohm, 1 W, 5%, 3.16 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details