Vishay Intertechnology, Inc. Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0560FEK

Description
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0560FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0560FEK
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0560FEK
Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0560FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0560FEK-ND
Chip Resistor - Surface Mount WSL0805R0560FEK-ND
56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

56 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0560FEK WSL0805R0560FEK-ND
Product Name Res Metal Strip 0805 56m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details