Vishay Precision Group Chip Resistor - Surface Mount WSL0805R0500FEA

Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLA-.05CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.05CT-ND
Chip Resistor - Surface Mount WSLA-.05CT-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.05TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.05TR-ND
Chip Resistor - Surface Mount WSLA-.05TR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLA-.05DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLA-.05DKR-ND
Chip Resistor - Surface Mount WSLA-.05DKR-ND
50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .05 OHM 1/8W 1% 0805 SMD - WSL0805R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .05 OHM 1/8W 1% 0805 SMD
WSL0805R0500FEA
RES .05 OHM 1/8W 1% 0805 SMD WSL0805R0500FEA
RES .05ohm 1/8W 1% 0805 SMD

RES .05ohm 1/8W 1% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R0500FEA
807184-WSL0805R0500FEA
Chip Resistor - Surface Mount - WSL0805R0500FEA 807184-WSL0805R0500FEA
Manufacturer: Vishay Dale Win Source Part Number: 807184-WSL0805R0500F EA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.125W, 1/8W Composition: Metal Element Number of Terminations: 2 Resistance: 50 mOhms Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.018" (0.46mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 807184-WSL0805R0500FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.018" (0.46mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
8W Resistor - 52-WSL0805R0500FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0805 50mR 1% 1/8W Metal Strip Chip Resistor Product overview: WSL0805R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEA can be used for catalog matching and distributor lookup.

0805 50mR 1% 1/8W Metal Strip Chip Resistor Product overview: WSL0805R0500FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0500FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSL0805R0500FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0500FEA
Chip Resistor - Surface Mount WSL0805R0500FEA
RES 0.05 OHM 1% 1/8W 0805

RES 0.05 OHM 1% 1/8W 0805

Supplier's Site Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay - 18X4694 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay
18X4694
Metal Strip Resistor, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay 18X4694
METAL STRIP RESISTOR, 0.05OHM, 1%, 0805, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 0805, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay - 98K2983 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay
98K2983
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay 98K2983
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.05 ohm, 125 mW, - 1%, 70 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.05 ohm, 125 mW, - 1%, 70 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number WSLA-.05CT-ND WSL0805R0500FEA 807184-WSL0805R0500FEA 52-WSL0805R0500FEA WSL0805R0500FEA 18X4694 98K2983
Product Name Chip Resistor - Surface Mount RES .05 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount - WSL0805R0500FEA 8W Resistor Chip Resistor - Surface Mount Metal Strip Resistor, 0.05Ohm, 1%, 0805, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.05 Ohm, 125 Mw, 1%, 70 Mv Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details