Vishay Intertechnology, Inc. Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0500FBA18

Description
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet
Description
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0500FBA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0500FBA18
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0500FBA18
Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0500FBA18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0500FBA18-ND
Chip Resistor - Surface Mount WSL0805R0500FBA18-ND
50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R0500FBA18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0500FBA18
Chip Resistor - Surface Mount WSL0805R0500FBA18
RES 0.05 OHM 1% 1/4W 0805

RES 0.05 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0500FBA18 WSL0805R0500FBA18-ND WSL0805R0500FBA18
Product Name Res Metal Strip 0805 50m Ohm 1% 1/8W ¦75ppm/¦C SMD Bulk Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details