Res Metal Strip 0805 47m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Res Metal Strip 0805 0.047 Ohm 1% 1/8W 75ppm/C Molded SMD SMD Punched Paper T/R Product overview: WSL0805R0470FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.047 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0470FEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939073-WSL0805R0470F
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 47 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
47 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.047 OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL0805R0470FEA | 52-WSL0805R0470FEA | 939073-WSL0805R0470FEA | WSL0805R0470FEA-ND | WSL0805R0470FEA |
| Product Name | Res Metal Strip 0805 47m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R | SMD 0.047 Ohm 8W Resistor | Chip Resistor - Surface Mount - WSL0805R0470FEA | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |||
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | ||
| Resistance Range | 0.0470 ohms | 0.0470 ohms | 0.0470 ohms |