Vishay Intertechnology, Inc. 0805,1/8W,.043,1%,T/R,RoHS Compliant WSL0805R0430FEA

Description
0805,1/8W,.043,1%,T/ R,RoHS Compliant
Request a Quote Datasheet
Description
0805,1/8W,.043,1%,T/ R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805,1/8W,.043,1%,T/R,RoHS Compliant - WSL0805R0430FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
0805,1/8W,.043,1%,T/R,RoHS Compliant
WSL0805R0430FEA
0805,1/8W,.043,1%,T/R,RoHS Compliant WSL0805R0430FEA
0805,1/8W,.043,1%,T/ R,RoHS Compliant

0805,1/8W,.043,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0430FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0430FEA-ND
Chip Resistor - Surface Mount WSL0805R0430FEA-ND
43 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0430FEA WSL0805R0430FEA-ND
Product Name 0805,1/8W,.043,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers