Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .04ohms 1% WSL0805R0400FEK

Description
Current Sense Resistors - SMD 1/8watt .04ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .04ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .04ohms 1% - WSL0805R0400FEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .04ohms 1%
WSL0805R0400FEK
Current Sense Resistors - SMD 1/8watt .04ohms 1% WSL0805R0400FEK
Current Sense Resistors - SMD 1/8watt .04ohms 1%

Current Sense Resistors - SMD 1/8watt .04ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0400FEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0400FEK-ND
Chip Resistor - Surface Mount WSL0805R0400FEK-ND
40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0400FEK WSL0805R0400FEK-ND
Product Name Current Sense Resistors - SMD 1/8watt .04ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details