Vishay Precision Group SMD 4W Resistor WSL0805R0400FEA18

Description
0805 40mR 1% 1/4W Metal Strip Chip Resistor SMD Product overview: WSL0805R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 40mR 1% 1/4W Metal Strip Chip Resistor SMD Product overview: WSL0805R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-WSL0805R0400FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-WSL0805R0400FEA18
SMD 4W Resistor 52-WSL0805R0400FEA18
0805 40mR 1% 1/4W Metal Strip Chip Resistor SMD Product overview: WSL0805R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA18 can be used for catalog matching and distributor lookup.

0805 40mR 1% 1/4W Metal Strip Chip Resistor SMD Product overview: WSL0805R0400FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0400FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .04 OHM 1/4W 1% 0805 SMD - WSL0805R0400FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .04 OHM 1/4W 1% 0805 SMD
WSL0805R0400FEA18
RES .04 OHM 1/4W 1% 0805 SMD WSL0805R0400FEA18
RES .04ohm 1/4W 1% 0805 SMD

RES .04ohm 1/4W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLB-.04TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.04TR-ND
Chip Resistor - Surface Mount WSLB-.04TR-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.04DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.04DKR-ND
Chip Resistor - Surface Mount WSLB-.04DKR-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.04CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.04CT-ND
Chip Resistor - Surface Mount WSLB-.04CT-ND
40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay - 01N5171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay
01N5171
Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay 01N5171
RES, METAL STRIP, 0.04OHM, 1%, 0805, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.04OHM, 1%, 0805, FULL REEL; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.04Ohm, 1%, 0805; Resistance Vishay - 18X4693 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04Ohm, 1%, 0805; Resistance Vishay
18X4693
Metal Strip Resistor, 0.04Ohm, 1%, 0805; Resistance Vishay 18X4693
METAL STRIP RESISTOR, 0.04OHM, 1%, 0805; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04OHM, 1%, 0805; Resistance:0.04ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0805R0400FEA18 WSL0805R0400FEA18 WSLB-.04TR-ND 01N5171 18X4693
Product Name SMD 4W Resistor RES .04 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount Res, Metal Strip, 0.04Ohm, 1%, 0805, Full Reel; Resistance Vishay Metal Strip Resistor, 0.04Ohm, 1%, 0805; Resistance Vishay
Resistance Range 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms 0.0400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Power Rating 4 watts 0.2500 watts 0.1250 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR24FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details