Vishay Precision Group RES .03 OHM 1/4W 1% 0805 SMD WSL0805R0300FEA18

Description
RES .03ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .03ohm 1/4W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .03 OHM 1/4W 1% 0805 SMD - WSL0805R0300FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .03 OHM 1/4W 1% 0805 SMD
WSL0805R0300FEA18
RES .03 OHM 1/4W 1% 0805 SMD WSL0805R0300FEA18
RES .03ohm 1/4W 1% 0805 SMD

RES .03ohm 1/4W 1% 0805 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0805R0300FEA18
939072-WSL0805R0300FEA18
Chip Resistor - Surface Mount - WSL0805R0300FEA18 939072-WSL0805R0300FEA18
Manufacturer: Vishay Win Source Part Number: 939072-WSL0805R0300F EA18 Series: WSL-HP Operating Temperature Range: -65°C ~ 170°C Features: 30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLB-.03CT, WSLB-.03TR, Q9438252, WSLB-.03DKR

Manufacturer: Vishay
Win Source Part Number: 939072-WSL0805R0300FEA18
Series: WSL-HP
Operating Temperature Range: -65°C ~ 170°C
Features: 30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLB-.03CT, WSLB-.03TR, Q9438252, WSLB-.03DKR

Buy Now Datasheet
SMD 4W Resistor - 52-WSL0805R0300FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-WSL0805R0300FEA18
SMD 4W Resistor 52-WSL0805R0300FEA18
0805 Metal Strip Resistor, 30mR, 1%, 1/4W, SMD Product overview: WSL0805R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0300FEA18 can be used for catalog matching and distributor lookup.

0805 Metal Strip Resistor, 30mR, 1%, 1/4W, SMD Product overview: WSL0805R0300FEA18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0300FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLB-.03TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.03TR-ND
Chip Resistor - Surface Mount WSLB-.03TR-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.03CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.03CT-ND
Chip Resistor - Surface Mount WSLB-.03CT-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLB-.03DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLB-.03DKR-ND
Chip Resistor - Surface Mount WSLB-.03DKR-ND
30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, Metal Strip, 0.03Ohm, 1%, 0805; Resistance Vishay - 77R9271 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.03Ohm, 1%, 0805; Resistance Vishay
77R9271
Res, Metal Strip, 0.03Ohm, 1%, 0805; Resistance Vishay 77R9271
RES, METAL STRIP, 0.03OHM, 1%, 0805; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, METAL STRIP, 0.03OHM, 1%, 0805; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.03Ohm, 1%, 0805; Resistance Vishay - 18X4689 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03Ohm, 1%, 0805; Resistance Vishay
18X4689
Metal Strip Resistor, 0.03Ohm, 1%, 0805; Resistance Vishay 18X4689
METAL STRIP RESISTOR, 0.03OHM, 1%, 0805; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03OHM, 1%, 0805; Resistance:0.03ohm; Product Range:WSL High Power Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0805R0300FEA18 939072-WSL0805R0300FEA18 52-WSL0805R0300FEA18 WSLB-.03TR-ND 77R9271 18X4689
Product Name RES .03 OHM 1/4W 1% 0805 SMD Chip Resistor - Surface Mount - WSL0805R0300FEA18 SMD 4W Resistor Chip Resistor - Surface Mount Res, Metal Strip, 0.03Ohm, 1%, 0805; Resistance Vishay Metal Strip Resistor, 0.03Ohm, 1%, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.1250 watts 0.2500 watts
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138574TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-SR731HTTC7R50FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers