Res Metal Strip 0805 24m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
24 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL0805R0240FEA18 | WSL0805R0240FEA18-ND |
| Product Name | Res Metal Strip 0805 24m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Power Rating | 8 watts | 0.2500 watts |
| Configuration | Single Resistor |