Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0220FEB18

Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0220FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0220FEB18-ND
Chip Resistor - Surface Mount WSL0805R0220FEB18-ND
22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0220FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0220FEB18
Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0220FEB18
Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0220FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0220FEB18
Chip Resistor - Surface Mount WSL0805R0220FEB18
RES 0.022 OHM 1% 1/4W 0805

RES 0.022 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0220FEB18-ND WSL0805R0220FEB18 WSL0805R0220FEB18
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 22m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0220 ohms 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567527 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0018 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTPR24GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers