Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0200FEB18

Description
RES 0.02 OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSL0805R0200FEB18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEB18DKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEB18DKR-ND
RES 0.02 OHM 1% 1/4W 0805

RES 0.02 OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0200FEB18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEB18TR-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEB18TR-ND
20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0200FEB18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0200FEB18CT-ND
Chip Resistor - Surface Mount 541-WSL0805R0200FEB18CT-ND
RES 0.02 OHM 1% 1/4W 0805

RES 0.02 OHM 1% 1/4W 0805

Buy Now Datasheet
SMD Resistor - 52-WSL0805R0200FEB18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Current Sense Resistors - SMD 1/4watt .02ohms 1% Product overview: WSL0805R0200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEB18 can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/4watt .02ohms 1% Product overview: WSL0805R0200FEB18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0200FEB18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More - WSL0805R0200FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More
WSL0805R0200FEB18
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More WSL0805R0200FEB18
Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSL0805R0200FEB18DKR-ND 52-WSL0805R0200FEB18 WSL0805R0200FEB18
Product Name Chip Resistor - Surface Mount SMD Resistor Current Sense Resistors - SMD 1/4watt .02ohms 1% Learn More
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details