Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R
20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 0.02 OHM 0.5% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | WSL0805R0200DTB | WSL0805R0200DTB-ND | WSL0805R0200DTB |
| Product Name | Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |