Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSL0805R0200DEK

Description
20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSL0805R0200DEK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0200DEK-ND
Chip Resistor - Surface Mount WSL0805R0200DEK-ND
20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk - WSL0805R0200DEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
WSL0805R0200DEK
Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk WSL0805R0200DEK
Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSL0805R0200DEK-ND WSL0805R0200DEK
Product Name Chip Resistor - Surface Mount Res Metal Strip 0805 20m Ohm 0.5% 1/8W ¦75ppm/¦C SMD Bulk
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details