Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/8watt .02ohms .5% WSL0805R0200DEA

Description
Current Sense Resistors - SMD 1/8watt .02ohms .5%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/8watt .02ohms .5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/8watt .02ohms .5% - WSL0805R0200DEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/8watt .02ohms .5%
WSL0805R0200DEA
Current Sense Resistors - SMD 1/8watt .02ohms .5% WSL0805R0200DEA
Current Sense Resistors - SMD 1/8watt .02ohms .5%

Current Sense Resistors - SMD 1/8watt .02ohms .5%

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0200DEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0200DEA-ND
Chip Resistor - Surface Mount WSL0805R0200DEA-ND
20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0805R0200DEA WSL0805R0200DEA-ND
Product Name Current Sense Resistors - SMD 1/8watt .02ohms .5% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details