Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More WSL0805R0150FEB18

Description
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More - WSL0805R0150FEB18 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More
WSL0805R0150FEB18
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More WSL0805R0150FEB18
Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More

Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0805R0150FEB18-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0805R0150FEB18-ND
Chip Resistor - Surface Mount WSL0805R0150FEB18-ND
15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0805R0150FEB18 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0805R0150FEB18
Chip Resistor - Surface Mount WSL0805R0150FEB18
RES 0.015 OHM 1% 1/4W 0805

RES 0.015 OHM 1% 1/4W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSL0805R0150FEB18 WSL0805R0150FEB18-ND WSL0805R0150FEB18
Product Name Current Sense Resistors - SMD 1/4watt .015ohms 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138768CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details