10 mOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD 1/4watt .01ohms 1% Product overview: WSL0805R0100FEK18 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEK18
Current Sense ResistorsSeries:WSL;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | WSL0805R0100FEK18-ND | 52-WSL0805R0100FEK18 | WSL0805R0100FEK18 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | Current Sense ResistorsSeries:WSL; Resistance:0.01ohm; Resistance Tolerance:1%; Power Rating:125mW... |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | |
| Technology / Construction | MetalAlloy | ||
| Mounting / Packaging | 0805; 0805 | ||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms |