Vishay Precision Group Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100FEB

Description
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R - WSL0805R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R
WSL0805R0100FEB
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R WSL0805R0100FEB
Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R

Supplier's Site
SMD 0.01 Ohm 8W Resistor - 52-WSL0805R0100FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.01 Ohm 8W Resistor
52-WSL0805R0100FEB
SMD 0.01 Ohm 8W Resistor 52-WSL0805R0100FEB
Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 0.01 Ohm 1% 1/8W ±75ppm/°C Molded SMD SMD T/R Product overview: WSL0805R0100FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0805R0100FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0100FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100FEBTR-ND
Chip Resistor - Surface Mount 541-WSL0805R0100FEBTR-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0100FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100FEBCT-ND
Chip Resistor - Surface Mount 541-WSL0805R0100FEBCT-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSL0805R0100FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSL0805R0100FEBDKR-ND
Chip Resistor - Surface Mount 541-WSL0805R0100FEBDKR-ND
10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 125 Mw, 1%, 30 Mv Rohs Compliant Vishay - 98K2977 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 125 Mw, 1%, 30 Mv Rohs Compliant Vishay
98K2977
Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 125 Mw, 1%, 30 Mv Rohs Compliant Vishay 98K2977
SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.01 ohm, 125 mW, - 1%, 30 mV RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSL Series, 0.01 ohm, 125 mW, - 1%, 30 mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSL0805R0100FEB 52-WSL0805R0100FEB 541-WSL0805R0100FEBTR-ND 98K2977
Product Name Res Metal Strip 0805 10m Ohm 1% 1/8W ¦75ppm/¦C SMD T/R SMD 0.01 Ohm 8W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Aec-Q200 Wsl Series, 0.01 Ohm, 125 Mw, 1%, 30 Mv Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 75 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676265-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details