0805 Metal Strip Resistor, 0R, 170°C, SMD Product overview: WSL080500000ZEA9 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL080500000ZEA9 can be used for catalog matching and distributor lookup.
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Metal Element
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Metal Element
0 Ohms Jumper Chip Resistor 0805 (2012 Metric) Metal Element
JUMPER, 0R, 0805, METAL STRIP; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Strip; Power Rating:-; Current Rating:35A; Product Range:WSL Series; Product Length:2.01mm; Product Width:1.25mm; Resistance:0ohm RoHS Compliant: Yes
RES, 0R, 0805, METAL STRIP; Resistance:0ohm; Product Range:WSL-9 Series; Resistor Case Style:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:-; Resistor Element Material:Metal Strip; Temperature Coefficient:-; AutomotiveRoHS Compliant: Yes
RES 0 OHM JUMPER 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-WSL080500000ZEA9 | 541-3928-2-ND | 6836366 | 6836366P | 08AJ1762 | 12AC2910 | WSL080500000ZEA9 |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Jumper, 0R, 0805, Metal Strip; Resistor Case / Package Vishay | Res, 0R, 0805, Metal Strip; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | METAL STRIP | MetalAlloy | Metal strip | MetalAlloy; Metal Strip | MetalAlloy | MetalAlloy | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | General Use |