Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More WSL0603R1000FEB

Description
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More - WSL0603R1000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More
WSL0603R1000FEB
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More WSL0603R1000FEB
Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More

Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R1000FEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R1000FEB-ND
Chip Resistor - Surface Mount WSL0603R1000FEB-ND
100 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R1000FEB WSL0603R1000FEB-ND
Product Name Current Sense Resistors - SMD 1/10watt .1ohms 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573288 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 330 ohms
View Details