Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/10watt .08ohms 1% WSL0603R0800FEA

Description
Current Sense Resistors - SMD 1/10watt .08ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/10watt .08ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/10watt .08ohms 1% - WSL0603R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .08ohms 1%
WSL0603R0800FEA
Current Sense Resistors - SMD 1/10watt .08ohms 1% WSL0603R0800FEA
Current Sense Resistors - SMD 1/10watt .08ohms 1%

Current Sense Resistors - SMD 1/10watt .08ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10305-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10305-2-ND
Chip Resistor - Surface Mount 541-10305-2-ND
80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10305-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10305-6-ND
Chip Resistor - Surface Mount 541-10305-6-ND
80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10305-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10305-1-ND
Chip Resistor - Surface Mount 541-10305-1-ND
80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSL0603R0800FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSL0603R0800FEA
Chip Resistor - Surface Mount WSL0603R0800FEA
RES 0.08 OHM 1% 1/10W 0603

RES 0.08 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Metal Strip Resistor, 0.08Ohm, 1%, 0603; Resistance Vishay - 18X4682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.08Ohm, 1%, 0603; Resistance Vishay
18X4682
Metal Strip Resistor, 0.08Ohm, 1%, 0603; Resistance Vishay 18X4682
METAL STRIP RESISTOR, 0.08OHM, 1%, 0603; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.08OHM, 1%, 0603; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.08Ohm, 1%, 0603; Resistance Vishay - 77R9155 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.08Ohm, 1%, 0603; Resistance Vishay
77R9155
Res, Metal Strip, 0.08Ohm, 1%, 0603; Resistance Vishay 77R9155
RES, METAL STRIP, 0.08OHM, 1%, 0603; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, METAL STRIP, 0.08OHM, 1%, 0603; Resistance:0.08ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number WSL0603R0800FEA 541-10305-2-ND WSL0603R0800FEA 18X4682
Product Name Current Sense Resistors - SMD 1/10watt .08ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Strip Resistor, 0.08Ohm, 1%, 0603; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0800 ohms 0.0800 ohms 8.00E7 ohms 0.0800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details