Vishay Intertechnology, Inc. Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0660FEA

Description
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R - WSL0603R0660FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R
WSL0603R0660FEA
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R WSL0603R0660FEA
Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0660FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0660FEA-ND
Chip Resistor - Surface Mount WSL0603R0660FEA-ND
66 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0660FEA WSL0603R0660FEA-ND
Product Name Res Metal Strip 0603 66m Ohm 1% 1/10W ¦75ppm/¦C SMD T/R Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details