Vishay Precision Group RES .025 OHM 0.1W 1% 0603 SMD WSL0603R0250FEA

Description
RES .025ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .025ohm 0.1W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .025 OHM 0.1W 1% 0603 SMD - WSL0603R0250FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .025 OHM 0.1W 1% 0603 SMD
WSL0603R0250FEA
RES .025 OHM 0.1W 1% 0603 SMD WSL0603R0250FEA
RES .025ohm 0.1W 1% 0603 SMD

RES .025ohm 0.1W 1% 0603 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329063-WSL0603R0250FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329063-WSL0603R0250FEA
Resistors - Chip Resistor - Surface Mount 1329063-WSL0603R0250FEA
Manufacturer: Vishay Dale Win Source Part Number: 1329063-WSL0603R0250 FEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Size / Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) Height - Seated (Max): 0.021" (0.53mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 170°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: WSLJ-.025DKR,Q585148 2,WSLJ-.025TR,WSLJ-. 025CT RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329063-WSL0603R0250FEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Size / Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Height - Seated (Max): 0.021" (0.53mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 25 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 170°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: WSLJ-.025DKR,Q5851482,WSLJ-.025TR,WSLJ-.025CT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.025CT-ND
Chip Resistor - Surface Mount WSLJ-.025CT-ND
25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.025DKR-ND
Chip Resistor - Surface Mount WSLJ-.025DKR-ND
25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLJ-.025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLJ-.025TR-ND
Chip Resistor - Surface Mount WSLJ-.025TR-ND
25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

25 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistor, 0.025 Ohm, 100 Mw,1%; Resistance Vishay - 77R9118 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025 Ohm, 100 Mw,1%; Resistance Vishay
77R9118
Current Sense Resistor, 0.025 Ohm, 100 Mw,1%; Resistance Vishay 77R9118
CURRENT SENSE RESISTOR, 0.025 OHM, 100 MW,1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025 OHM, 100 MW,1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Res, Metal Strip, 0.025Ohm, 1%, 0603, Full Reel; Resistance Vishay - 18X4673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.025Ohm, 1%, 0603, Full Reel; Resistance Vishay
18X4673
Res, Metal Strip, 0.025Ohm, 1%, 0603, Full Reel; Resistance Vishay 18X4673
RES, METAL STRIP, 0.025OHM, 1%, 0603, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

RES, METAL STRIP, 0.025OHM, 1%, 0603, FULL REEL; Resistance:0.025ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
RES 0.025 OHM 1% 1/10W 0603 - 873-WSL0603R0250FEA - Utmel Electronic Limited
Hong Kong, China
RES 0.025 OHM 1% 1/10W 0603
873-WSL0603R0250FEA
RES 0.025 OHM 1% 1/10W 0603 873-WSL0603R0250FEA
RES 0.025 OHM 1% 1/10W 0603

RES 0.025 OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSL0603R0250FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSL0603R0250FEA
Resistors - Chip Resistor - Surface Mount WSL0603R0250FEA
RES 0.025 OHM 1% 1/10W 0603

RES 0.025 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number WSL0603R0250FEA 1329063-WSL0603R0250FEA WSLJ-.025CT-ND 77R9118 18X4673 873-WSL0603R0250FEA WSL0603R0250FEA
Product Name RES .025 OHM 0.1W 1% 0603 SMD Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Resistor, 0.025 Ohm, 100 Mw,1%; Resistance Vishay Res, Metal Strip, 0.025Ohm, 1%, 0603, Full Reel; Resistance Vishay RES 0.025 OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms 0.0200 ohms 0.0250 ohms 0.0250 ohms 0.0250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Temperature Coefficient 75 ±ppm/°C 110 ±ppm/°C 75 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details