22 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Current Sense Resistors - SMD .2watt .022ohms 1%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSL0603R0220FEA18-ND | WSL0603R0220FEA18 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Resistors - SMD .2watt .022ohms 1% |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing |
| Technology / Construction | MetalAlloy | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0220 ohms | 0.0220 ohms |