Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/10watt .021ohms 1% WSL0603R0210FEA

Description
Current Sense Resistors - SMD 1/10watt .021ohms 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/10watt .021ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/10watt .021ohms 1% - WSL0603R0210FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/10watt .021ohms 1%
WSL0603R0210FEA
Current Sense Resistors - SMD 1/10watt .021ohms 1% WSL0603R0210FEA
Current Sense Resistors - SMD 1/10watt .021ohms 1%

Current Sense Resistors - SMD 1/10watt .021ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - WSL0603R0210FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSL0603R0210FEA-ND
Chip Resistor - Surface Mount WSL0603R0210FEA-ND
21 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

21 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSL0603R0210FEA WSL0603R0210FEA-ND
Product Name Current Sense Resistors - SMD 1/10watt .021ohms 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 0.0210 ohms 0.0210 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879360-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details