Vishay Precision Group 0.015 OHM 5W Resistor WSL0603R0150FEA18

Description
RES 0.015 OHM 1% 1/5W 0603 Product overview: WSL0603R0150FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0150FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.015 OHM 1% 1/5W 0603 Product overview: WSL0603R0150FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0150FEA18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.015 OHM 5W Resistor - 52-WSL0603R0150FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015 OHM 5W Resistor
52-WSL0603R0150FEA18
0.015 OHM 5W Resistor 52-WSL0603R0150FEA18
RES 0.015 OHM 1% 1/5W 0603 Product overview: WSL0603R0150FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0150FEA18 can be used for catalog matching and distributor lookup.

RES 0.015 OHM 1% 1/5W 0603 Product overview: WSL0603R0150FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 OHM, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0150FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLL-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.015DKR-ND
Chip Resistor - Surface Mount WSLL-.015DKR-ND
15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.015CT-ND
Chip Resistor - Surface Mount WSLL-.015CT-ND
15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLL-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLL-.015TR-ND
Chip Resistor - Surface Mount WSLL-.015TR-ND
15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.2W, 1/5W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .015 OHM 0.2W 1% 0603 SMD - WSL0603R0150FEA18 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 0.2W 1% 0603 SMD
WSL0603R0150FEA18
RES .015 OHM 0.2W 1% 0603 SMD WSL0603R0150FEA18
RES .015ohm 0.2W 1% 0603 SMD

RES .015ohm 0.2W 1% 0603 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSL0603R0150FEA18
849944-WSL0603R0150FEA18
Chip Resistor - Surface Mount - WSL0603R0150FEA18 849944-WSL0603R0150FEA18
Manufacturer: Vishay Win Source Part Number: 849944-WSL0603R0150F EA18 Series: WSL-HP Features: 15 mOhms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030 Other Part Number: WSLL-.015TR, WSLL-.015CT, WSLL-.015DKR

Manufacturer: Vishay
Win Source Part Number: 849944-WSL0603R0150FEA18
Series: WSL-HP
Features: 15 mOhms Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSLL-.015TR, WSLL-.015CT, WSLL-.015DKR

Buy Now Datasheet
Metal Strip Resistor, 0.015Ohm, 1%, 0603; Resistance Vishay - 18X4671 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015Ohm, 1%, 0603; Resistance Vishay
18X4671
Metal Strip Resistor, 0.015Ohm, 1%, 0603; Resistance Vishay 18X4671
METAL STRIP RESISTOR, 0.015OHM, 1%, 0603; Resistance:0.015ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015OHM, 1%, 0603; Resistance:0.015ohm; Product Range:WSL High Power Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:200mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Strip, 0.015Ohm, 1%, 0603; Resistance Vishay - 77R9091 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Strip, 0.015Ohm, 1%, 0603; Resistance Vishay
77R9091
Res, Metal Strip, 0.015Ohm, 1%, 0603; Resistance Vishay 77R9091
RES, METAL STRIP, 0.015OHM, 1%, 0603; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, METAL STRIP, 0.015OHM, 1%, 0603; Resistance:0.015ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSL0603R0150FEA18 WSLL-.015DKR-ND WSL0603R0150FEA18 849944-WSL0603R0150FEA18 18X4671 77R9091
Product Name 0.015 OHM 5W Resistor Chip Resistor - Surface Mount RES .015 OHM 0.2W 1% 0603 SMD Chip Resistor - Surface Mount - WSL0603R0150FEA18 Metal Strip Resistor, 0.015Ohm, 1%, 0603; Resistance Vishay Res, Metal Strip, 0.015Ohm, 1%, 0603; Resistance Vishay
Technology / Construction Metal Strip MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details