RES .01ohm 0.1W 1% 0603 SMD
0603 Metal Strip Current Sense Resistor, 0.01 Ohm, 1%, 100mW, SMD Product overview: WSL0603R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01 Ohm, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.01 Ohm, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL0603R0100FEA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1375536-WSL0603R0100
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: WSL
Package: Tape & Reel
Product Status: Active
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Height - Seated (Max): 0.021" (0.53mm)
ECCN: EAR99
Temperature Coefficient: ±75ppm/°C
Resistance: 10 MOhms
Power (Watts): 0.1W, 1/10W
Composition: Metal Element
Number of Terminations: 2
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
CURRENT SENSE RESISTOR, 0.01 OHM, 100mW, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.01OHM, 1%, 0603, FULL REEL; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:100mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
RES 0.01 OHM 1% 1/10W 0603
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | WSL0603R0100FEA | 52-WSL0603R0100FEA | 1375536-WSL0603R0100FEA | 8306719 | WSLJ-.01TR-ND | 15R7604 | 18X4668 | WSL0603R0100FEA |
| Product Name | RES .01 OHM 0.1W 1% 0603 SMD | SMD 0.01 Ohm 100mW Resistor | Resistors - Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Current Sense Resistor, 0.01 Ohm, 100Mw, 1%; Resistance Vishay | Metal Strip Resistor, 0.01Ohm, 1%, 0603, Full Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | |||
| Resistance Range | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms | 0.0100 ohms | 0.0100 ohms | 0.0100 ohms | 1.00E7 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts | ||
| Technology / Construction | METAL STRIP | Metal strip | MetalAlloy | MetalAlloy | MetalAlloy | MetalAlloy |