0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Metal Element
0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Metal Element
0 Ohms Jumper Chip Resistor 0603 (1608 Metric) Metal Element
0 Ohm 1W 0603 Metal Strip Resistor, SM, 2-Term Product overview: WSL060300000ZEA9 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSL060300000ZEA9 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 939069-WSL060300000Z
Series: WSL
Operating Temperature Range: -65°C ~ 170°C
Features: 0 Ohms Jumper - Chip Resistor 0603 (1608 Metric) - Metal Element
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3927-6, 541-3927-1, 541-3927-2
JUMPER, 0R, 0603, METAL STRIP; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Strip; Power Rating:-; Current Rating:45A; Product Range:WSL Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes
JUMPER, 0R, 0603, METAL STRIP; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Metal Strip; Power Rating:-; Current Rating:45A; Product Range:WSL Series; Product Length:1.6mm; Product Width:0.85mm; Resistance:0ohm RoHS Compliant: Yes
RES 0 OHM JUMPER 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-3927-1-ND | 52-WSL060300000ZEA9 | 939069-WSL060300000ZEA9 | 08AJ1761 | WSL060300000ZEA9 |
| Product Name | Chip Resistor - Surface Mount | 0 Ohm 1W Resistor | Chip Resistor - Surface Mount - WSL060300000ZEA9 | Jumper, 0R, 0603, Metal Strip; Resistor Case / Package Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | ||
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] |