Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2watt .006ohms 1% WSL-2010 .006 1 TR

Description
Current Sense Resistors - SMD 1/2watt .006ohms 1%
Request a Quote
Description
Current Sense Resistors - SMD 1/2watt .006ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2watt .006ohms 1% - WSL-2010 .006 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2watt .006ohms 1%
WSL-2010 .006 1 TR
Current Sense Resistors - SMD 1/2watt .006ohms 1% WSL-2010 .006 1 TR
Current Sense Resistors - SMD 1/2watt .006ohms 1%

Current Sense Resistors - SMD 1/2watt .006ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number WSL-2010 .006 1 TR
Product Name Current Sense Resistors - SMD 1/2watt .006ohms 1%
Category / Application Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2105121 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details