Vishay Intertechnology, Inc. SMD 0.025 Ohm 1W Resistor WSK2512R0250DEA

Description
Res Metal Strip 2512 0.025 Ohm 0.5% 1W ±35ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSK2512R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2512 0.025 Ohm 0.5% 1W ±35ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSK2512R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250DEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.025 Ohm 1W Resistor - 52-WSK2512R0250DEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.025 Ohm 1W Resistor
52-WSK2512R0250DEA
SMD 0.025 Ohm 1W Resistor 52-WSK2512R0250DEA
Res Metal Strip 2512 0.025 Ohm 0.5% 1W ±35ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSK2512R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250DEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2512 0.025 Ohm 0.5% 1W ±35ppm/°C Molded SMD Embossed Plastic T/R Product overview: WSK2512R0250DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.025 Ohm, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.025 Ohm, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK2512R0250DEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250DEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250DEATR-ND
Chip Resistor - Surface Mount 541-WSK2512R0250DEATR-ND
25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250DEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250DEADKR-ND
Chip Resistor - Surface Mount 541-WSK2512R0250DEADKR-ND
25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK2512R0250DEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK2512R0250DEACT-ND
Chip Resistor - Surface Mount 541-WSK2512R0250DEACT-ND
25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

25 mOhms ±0.5% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSK2512R0250DEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK2512R0250DEA
Chip Resistor - Surface Mount WSK2512R0250DEA
WSK-2512 .025 .5% EA E3

WSK-2512 .025 .5% EA E3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 52-WSK2512R0250DEA 541-WSK2512R0250DEATR-ND WSK2512R0250DEA
Product Name SMD 0.025 Ohm 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 0.0250 ohms 0.0250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details