Current Sense Resistors - SMD 1watt .003Ohms Product overview: WSK25123L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK25123L000FEA can be used for catalog matching and distributor lookup.
WSK-2512 .003 1% EA E3
WSK-2512 .003 1% EA E3
WSK-2512 .003 1% EA E3
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-WSK25123L000FEA | 541-WSK25123L000FEACT-ND |
| Product Name | SMD Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Element | MetalAlloy |
| Resistance Range | 0.0030 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 75 ±ppm/°C | 75 ±ppm/°C |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -65 to 170 C (-85 to 338 F) |