Vishay Precision Group Resistance Vishay WSK25122L000FEA.

Description
Resistance:0.002ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes
Description
Resistance:0.002ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 26AC5221 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
26AC5221
Resistance Vishay 26AC5221
Resistance:0.002ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Resistance:0.002ohm; Product Range:WSK Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip; Temperature Coefficient:± 250ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC5221
Product Name Resistance Vishay
Configuration Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0020 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details