300 µOhms ±1% 3W Chip Resistor Wide 1612 (3831 Metric), 1216 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
300 µOhms ±1% 3W Chip Resistor Wide 1612 (3831 Metric), 1216 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
300 µOhms ±1% 3W Chip Resistor Wide 1612 (3831 Metric), 1216 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding Metal Element
Win Source Part Number: 1005513-WSK1216L3000
Category: Resistors>Chip Resistor - Surface Mount
Series: Power Metal Strip®
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 2,000
Tolerance: ±1%
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 4
Resistance: 300 µOhms
Package / Case: Wide 1612 (3831 Metric), 1216
Supplier Device Package: 1216
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.122" L x 0.150" W (3.10mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: 541-WSK1216L3000FEAD
Res Metal Strip 1216 0.0003 Ohm 1% 8W ±35ppm/°C Sulfur Resistant Wide Terminal SMD T/R Automotive AEC-Q200 Product overview: WSK1216L3000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.0003 Ohm, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.0003 Ohm, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK1216L3000FEA can be used for catalog matching and distributor lookup.
WSK-1216 .0003 1% EA E3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSK1216L3000FEADKR-ND | 1005513-WSK1216L3000FEA | 52-WSK1216L3000FEA | WSK1216L3000FEA |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Automotive SMD 0.0003 Ohm 8W Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; Current Sensing; General Use | |||
| Technology / Construction | MetalAlloy | Metal Strip | MetalAlloy | |
| Mounting / Packaging | Wide 1612 | 1216 | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |