Vishay Precision Group Chip Resistor - Surface Mount WSK1206R0200FEA18

Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSK1206R0200FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK1206R0200FEA18TR-ND
Chip Resistor - Surface Mount 541-WSK1206R0200FEA18TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK1206R0200FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK1206R0200FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSK1206R0200FEA18DKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSK1206R0200FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK1206R0200FEA18CT-ND
Chip Resistor - Surface Mount 541-WSK1206R0200FEA18CT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1724
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1724
RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay - 08AJ1725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay
08AJ1725
Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay 08AJ1725
RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

RES, 0R02, 0.5W, 1206, METAL STRIP; Resistance:0.02ohm; Product Range:WSK1206-HP Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-WSK1206R0200FEA18TR-ND 08AJ1724
Product Name Chip Resistor - Surface Mount Res, 0R02, 0.5W, 1206, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A103275DKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details