Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSK1206R0100FEA

Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2698-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2698-2-ND
Chip Resistor - Surface Mount 541-2698-2-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2698-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2698-6-ND
Chip Resistor - Surface Mount 541-2698-6-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2698-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2698-1-ND
Chip Resistor - Surface Mount 541-2698-1-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric), Concave Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R01, 0.25W, 1206, Metal Strip Rohs Compliant Vishay - 45AJ9686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.25W, 1206, Metal Strip Rohs Compliant Vishay
45AJ9686
Res, 0R01, 0.25W, 1206, Metal Strip Rohs Compliant Vishay 45AJ9686
RES, 0R01, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES

RES, 0R01, 0.25W, 1206, METAL STRIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2698-2-ND 45AJ9686
Product Name Chip Resistor - Surface Mount Res, 0R01, 0.25W, 1206, Metal Strip Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details