Vishay Precision Group SMD 1 W 0.005 ohm Resistor WSK06125L000FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.005 ohm, SURFACE MOUNT, 0612, CHIP, GREEN Product overview: WSK06125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06125L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.005 ohm, SURFACE MOUNT, 0612, CHIP, GREEN Product overview: WSK06125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06125L000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1 W 0.005 ohm Resistor - 52-WSK06125L000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 W 0.005 ohm Resistor
52-WSK06125L000FEA
SMD 1 W 0.005 ohm Resistor 52-WSK06125L000FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.005 ohm, SURFACE MOUNT, 0612, CHIP, GREEN Product overview: WSK06125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06125L000FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 1 W, 1 %, 150 ppm, 0.005 ohm, SURFACE MOUNT, 0612, CHIP, GREEN Product overview: WSK06125L000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 W, 0.005 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 W, 0.005 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06125L000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSK06125L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSK06125L000FEATR-ND
Chip Resistor - Surface Mount 541-WSK06125L000FEATR-ND
5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 0.005ohms 1% Learn More - WSK06125L000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.005ohms 1% Learn More
WSK06125L000FEA
Current Sense Resistors - SMD 0.005ohms 1% Learn More WSK06125L000FEA
Current Sense Resistors - SMD 0.005ohms 1% Learn More

Current Sense Resistors - SMD 0.005ohms 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSK06125L000FEA - 758039-WSK06125L000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSK06125L000FEA
758039-WSK06125L000FEA
Chip Resistor - Surface Mount - WSK06125L000FEA 758039-WSK06125L000FEA
Manufacturer: Vishay Win Source Part Number: 758039-WSK06125L000F EA Family Name: WSK0612 Manufacturer Homepage: www.vishay.com Reference case: SMD Reference Date Code: 1723+ Alternative Parts (Cross-Reference): FC4L32R005FER; KRL3216T4A-M-R005-F- T1; KRL3216T4-M-R005-F-T 1; KRL3216T4-M-R005-F-T 5; Introduction Date: February 01, 1990 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 758039-WSK06125L000FEA
Family Name: WSK0612
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1723+
Alternative Parts (Cross-Reference): FC4L32R005FER; KRL3216T4A-M-R005-F-T1; KRL3216T4-M-R005-F-T1; KRL3216T4-M-R005-F-T5;
Introduction Date: February 01, 1990
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Chip Resistor - Surface Mount - WSK06125L000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSK06125L000FEA
Chip Resistor - Surface Mount WSK06125L000FEA
CURRENT SENSE RESISTOR

CURRENT SENSE RESISTOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSK06125L000FEA 541-WSK06125L000FEATR-ND WSK06125L000FEA 758039-WSK06125L000FEA WSK06125L000FEA
Product Name SMD 1 W 0.005 ohm Resistor Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.005ohms 1% Learn More Chip Resistor - Surface Mount - WSK06125L000FEA Chip Resistor - Surface Mount
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8454FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details