2 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Metal Element
Manufacturer: Vishay
Win Source Part Number: 758038-WSK06122L000F
Family Name: WSK0612
Manufacturer Homepage: www.vishay.com
Reference case: SMD
Reference Date Code: 1707+
Alternative Parts (Cross-Reference): CST0612-FC-R002-E; KRL3216T4-M-R002-G-T
Introduction Date: May 11, 2009
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Current Sense Resistors - SMD 0.002ohms 1% Learn More
RES CURR SENSE 0.002 OHM 1% E3 Product overview: WSK06122L000FEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.002 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.002 OHM, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSK06122L000FEA can be used for catalog matching and distributor lookup.
RES CURR SENSE 0.002 OHM 1% E3
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 541-WSK06122L000FEATR-ND | 758038-WSK06122L000FEA | WSK06122L000FEA | 52-WSK06122L000FEA | WSK06122L000FEA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount - WSK06122L000FEA | Current Sense Resistors - SMD 0.002ohms 1% Learn More | 0.002 OHM Resistor | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||||
| Category / Application | Automotive; General Use | Current Sensing | |||
| Technology / Construction | MetalAlloy | MetalAlloy | |||
| Mounting / Packaging | 1206; Wide 1206 | Surface Mount Technology (SMT / SMD) | Wide 1206 (3216 Metric), 0612 | ||
| Resistance Range | 0.0020 ohms | 0.0020 ohms | 0.0020 ohms | 2.00E6 ohms |