Vishay Precision Group Automotive SMD 0.1 Ohm 10W Resistor WSHP2818R1000FEA

Description
Res Metal Strip 2818 0.1 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 2818 0.1 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R1000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1 Ohm 10W Resistor - 52-WSHP2818R1000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1 Ohm 10W Resistor
52-WSHP2818R1000FEA
Automotive SMD 0.1 Ohm 10W Resistor 52-WSHP2818R1000FEA
Res Metal Strip 2818 0.1 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R1000FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 2818 0.1 Ohm 1% 10W ±75ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: WSHP2818R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSHP2818R1000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3282-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3282-2-ND
Chip Resistor - Surface Mount 541-3282-2-ND
100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3282-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3282-6-ND
Chip Resistor - Surface Mount 541-3282-6-ND
100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3282-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3282-1-ND
Chip Resistor - Surface Mount 541-3282-1-ND
100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1345636-WSHP2818R1000FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1345636-WSHP2818R1000FEA
Resistors - Chip Resistor - Surface Mount 1345636-WSHP2818R1000FEA
Win Source Part Number: 1345636-WSHP2818R100 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WSHP2818 Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm) Height - Seated (Max): 0.069" (1.75mm) Standard Package: 3,500 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 10W Composition: Metal Element Number of Terminations: 2 Resistance: 100 mOhms Package / Case: Nonstandard Supplier Device Package: 2818 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1345636-WSHP2818R1000FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WSHP2818
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.280" L x 0.181" W (7.10mm x 4.60mm)
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 3,500
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 10W
Composition: Metal Element
Number of Terminations: 2
Resistance: 100 mOhms
Package / Case: Nonstandard
Supplier Device Package: 2818
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Surface Mount Resistors - 1389340P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1389340P
Surface Mount Resistors 1389340P
Vishay WSHP2818R1000FEB

Vishay WSHP2818R1000FEB

Supplier's Site
Surface Mount Resistors - 1389331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1389331
Surface Mount Resistors 1389331
Vishay WSHP2818R1000FEB

Vishay WSHP2818R1000FEB

Supplier's Site
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay - 08AJ1718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay
08AJ1718
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay 08AJ1718
RES, 0R1, 10W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R1, 10W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay - 08AC0736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay
08AC0736
Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay 08AC0736
RES, 0R1, 10W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R1, 10W, 2818, METAL STRIP; Resistance:0.1ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSHP2818R1000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSHP2818R1000FEA
Chip Resistor - Surface Mount WSHP2818R1000FEA
RES 0.1 OHM 1% 10W 2818

RES 0.1 OHM 1% 10W 2818

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-WSHP2818R1000FEA 541-3282-2-ND 1345636-WSHP2818R1000FEA 1389340P 1389331 08AJ1718 WSHP2818R1000FEA
Product Name Automotive SMD 0.1 Ohm 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 0R1, 10W, 2818, Metal Strip; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Metal Strip MetalAlloy MetalAlloy; Metal Strip Metal strip MetalAlloy MetalAlloy
Mounting / Packaging 2818 Nonstandard Surface Mount Technology (SMT / SMD); 2818 Surface Mount Technology (SMT / SMD); 2818 2818 [7146 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts 10 watts 10 watts 10 watts
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers