Vishay Precision Group Resistance Vishay WSHP2818R0200FEB

Description
Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 13AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
13AC0982
Resistance Vishay 13AC0982
Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistance Vishay - 08AC0497 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
08AC0497
Resistance Vishay 08AC0497
Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R02, 1%, 10 W, 2818; Resistance Vishay - 12AC2881 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 10 W, 2818; Resistance Vishay
12AC2881
Current Sense Res, 0R02, 1%, 10 W, 2818; Resistance Vishay 12AC2881
CURRENT SENSE RES, 0R02, 1%, 10 W, 2818; Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 10 W, 2818; Resistance:0.02ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13AC0982 12AC2881
Product Name Resistance Vishay Current Sense Res, 0R02, 1%, 10 W, 2818; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction MetalAlloy
Mounting / Packaging 2818 [7146 Metric] 2818 [7146 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers