The WSHP2818 is a surface mount current sense resistor with a resistance value of 0.01 Ω and a power rating of 10 W. It features a tolerance of ±1% and is constructed using a metal strip resistive element, which contributes to its low thermal EMF of less than 3 OºV/°C and a low temperature coefficient of resistance (TCR) of less than 20 ppm/°C. The resistor is designed for high power applications and is AEC-Q200 qualified, making it suitable for automotive use. It operates within a temperature range of -65 °C to +170 °C and has a maximum working voltage determined by the formula (P/R)^{1/2}. The WSHP2818 also exhibits very low inductance, less than 5 nH, enhancing its performance in current sensing applications. It is available in a reel packaging of 3500 pieces, facilitating automated assembly processes.
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
10 mOhms ±1% 10W Chip Resistor Nonstandard Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
RES 10M OHM 1% 10W 2818
Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:7.1mm RoHS Compliant: Yes
Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case / Package:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes
CURRENT SENSE RES, 0R01, 1%, 10 W, 2818; Resistance:0.01ohm; Product Range:WSHP2818 Series; Resistor Case Style:2818 [7146 Metric]; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 541-WSHP2818R0100FEBCT-ND | WSHP2818R0100FEB | 13AC0981 | 12AC2880 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistance Vishay | Current Sense Res, 0R01, 1%, 10 W, 2818; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | MetalAlloy | MetalAlloy | |
| Mounting / Packaging | Nonstandard | 2818 [7146 Metric] | 2818 [7146 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |